Anatech Electronics, Inc. 1600 MHz Cavity Band Pass Filter AB1600B902

Description
1600 MHz Cavity Band Pass Filter
Request a Quote
Description
1600 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Garfield, NJ, United States
1600 MHz Cavity Band Pass Filter
AB1600B902
1600 MHz Cavity Band Pass Filter AB1600B902
1600 MHz Cavity Band Pass Filter

1600 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1600B902
Product Name 1600 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details
5.8GHz Cavity Band Pass Filter - AB5800B527 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 40000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details