Anatech Electronics, Inc. 5900 MHz Cavity Band Pass Filter AB5900B1312

Description
5900 MHz Cavity Band Pass Filter
Request a Quote
Description
5900 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Garfield, NJ, United States
5900 MHz Cavity Band Pass Filter
AB5900B1312
5900 MHz Cavity Band Pass Filter AB5900B1312
5900 MHz Cavity Band Pass Filter

5900 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5900B1312
Product Name 5900 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details
19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details