Anatech Electronics, Inc. 2072.5 MHz Cavity Band Pass Filter AB2072B1327

Description
2072.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2072.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Garfield, NJ, United States
2072.5 MHz Cavity Band Pass Filter
AB2072B1327
2072.5 MHz Cavity Band Pass Filter AB2072B1327
2072.5 MHz Cavity Band Pass Filter

2072.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2072B1327
Product Name 2072.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
Insertion Loss 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details