Anatech Electronics, Inc. 4640 MHz Ceramic Bandpass Filter AM4640B1729

Description
4640 MHz Ceramic Bandpass Filter
Request a Quote
Description
4640 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4640 MHz Ceramic Bandpass Filter - AM4640B1729 - Anatech Electronics, Inc.
Garfield, NJ, United States
4640 MHz Ceramic Bandpass Filter
AM4640B1729
4640 MHz Ceramic Bandpass Filter AM4640B1729
4640 MHz Ceramic Bandpass Filter

4640 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4640B1729
Product Name 4640 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4640 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details