Anatech Electronics, Inc. 5320 MHz Cavity Band Pass Filter AB5320B1277

Description
5320 MHz Cavity Band Pass Filter
Request a Quote
Description
5320 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Garfield, NJ, United States
5320 MHz Cavity Band Pass Filter
AB5320B1277
5320 MHz Cavity Band Pass Filter AB5320B1277
5320 MHz Cavity Band Pass Filter

5320 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5320B1277
Product Name 5320 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2533 MHz Cavity Band Pass Filter - AB2533B594 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2533 MHz
Bandwidth 73000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details