Anatech Electronics, Inc. 13750 MHz Cavity Band Pass Filter AB13750B1261

Description
13750 MHz Cavity Band Pass Filter
Request a Quote
Description
13750 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Garfield, NJ, United States
13750 MHz Cavity Band Pass Filter
AB13750B1261
13750 MHz Cavity Band Pass Filter AB13750B1261
13750 MHz Cavity Band Pass Filter

13750 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB13750B1261
Product Name 13750 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details
1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details