Anatech Electronics, Inc. 2350 MHz Cavity Band Pass Filter AB2350B1329

Description
2350 MHz Cavity Band Pass Filter
Request a Quote
Description
2350 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz Cavity Band Pass Filter
AB2350B1329
2350 MHz Cavity Band Pass Filter AB2350B1329
2350 MHz Cavity Band Pass Filter

2350 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2350B1329
Product Name 2350 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details
5805 MHz Cavity Band Pass Filter - AB5805B746 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5805 MHz
Bandwidth 20000 kHz
View Details