Anatech Electronics, Inc. 463 MHz CDMA 450 H-Band, RF-Tx Saw Filter AM463S491

Description
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter
Request a Quote
Description
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter - AM463S491 - Anatech Electronics, Inc.
Garfield, NJ, United States
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter
AM463S491
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter AM463S491
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter

463 MHz CDMA 450 H-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM463S491
Product Name 463 MHz CDMA 450 H-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 464 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details