Anatech Electronics, Inc. 1542 MHz Cavity Band Pass Filter AB1542B748

Description
1542 MHz Cavity Band Pass Filter for INMARSAT applications
Request a Quote
Description
1542 MHz Cavity Band Pass Filter for INMARSAT applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Garfield, NJ, United States
1542 MHz Cavity Band Pass Filter
AB1542B748
1542 MHz Cavity Band Pass Filter AB1542B748
1542 MHz Cavity Band Pass Filter for INMARSAT applications

1542 MHz Cavity Band Pass Filter for INMARSAT applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1542B748
Product Name 1542 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details