Anatech Electronics, Inc. 2375.5 MHz Cavity Band Pass Filter AB2375B915

Description
2375.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2375.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Garfield, NJ, United States
2375.5 MHz Cavity Band Pass Filter
AB2375B915
2375.5 MHz Cavity Band Pass Filter AB2375B915
2375.5 MHz Cavity Band Pass Filter

2375.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2375B915
Product Name 2375.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details