Anatech Electronics, Inc. 2436.5 MHz Cavity Band Pass Filter AB2436B479

Description
2436.5 MHz cavity Band Pass filter for WiFi applications
Request a Quote
Description
2436.5 MHz cavity Band Pass filter for WiFi applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Garfield, NJ, United States
2436.5 MHz Cavity Band Pass Filter
AB2436B479
2436.5 MHz Cavity Band Pass Filter AB2436B479
2436.5 MHz cavity Band Pass filter for WiFi applications

2436.5 MHz cavity Band Pass filter for WiFi applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2436B479
Product Name 2436.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
Insertion Loss 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1310 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details