Anatech Electronics, Inc. 4450 MHz Ceramic Band Pass Filter AM4450B1239

Description
4450 MHz Ceramic Band Pass Filter
Request a Quote
Description
4450 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4450 MHz Ceramic Band Pass Filter - AM4450B1239 - Anatech Electronics, Inc.
Garfield, NJ, United States
4450 MHz Ceramic Band Pass Filter
AM4450B1239
4450 MHz Ceramic Band Pass Filter AM4450B1239
4450 MHz Ceramic Band Pass Filter

4450 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4450B1239
Product Name 4450 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4450 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details
14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details