Anatech Electronics, Inc. 2.6 GHz Cavity Band Pass Filter AB2600B857

Description
2.6 GHz Cavity Band Pass Filter
Request a Quote
Description
2.6 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Garfield, NJ, United States
2.6 GHz Cavity Band Pass Filter
AB2600B857
2.6 GHz Cavity Band Pass Filter AB2600B857
2.6 GHz Cavity Band Pass Filter

2.6 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2600B857
Product Name 2.6 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details