Anatech Electronics, Inc. 1848 MHz Cavity Band Pass Filter AB1848B819

Description
1848 MHz Cavity Band Pass Filter
Request a Quote
Description
1848 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Garfield, NJ, United States
1848 MHz Cavity Band Pass Filter
AB1848B819
1848 MHz Cavity Band Pass Filter AB1848B819
1848 MHz Cavity Band Pass Filter

1848 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1848B819
Product Name 1848 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details
1600 MHz Cavity Band Pass Filter with N-F connectors - AB1600B887-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
5592 MHz WiFi Cavity Band Pass Filter - AB5592B778 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 40000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details