Anatech Electronics, Inc. 5750 MHz Cavity Band Pass Filter AB5750B770

Description
5750 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5750 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5750 MHz Cavity Band Pass Filter - AB5750B770 - Anatech Electronics, Inc.
Garfield, NJ, United States
5750 MHz Cavity Band Pass Filter
AB5750B770
5750 MHz Cavity Band Pass Filter AB5750B770
5750 MHz Cavity Band Pass Filter for WIFI

5750 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5750B770
Product Name 5750 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5750 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
1600 MHz Cavity Band Pass Filter with N-F connectors - AB1600B887-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details