Anatech Electronics, Inc. 43 MHz IF Saw Filter 5 MHz Bandwidth AM43S742

Description
43 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote
Description
43 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
43 MHz IF Saw Filter 5 MHz Bandwidth - AM43S742 - Anatech Electronics, Inc.
Garfield, NJ, United States
43 MHz IF Saw Filter 5 MHz Bandwidth
AM43S742
43 MHz IF Saw Filter 5 MHz Bandwidth AM43S742
43 MHz IF Saw Filter 5 MHz Bandwidth

43 MHz IF Saw Filter 5 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM43S742
Product Name 43 MHz IF Saw Filter 5 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 43 MHz
Bandwidth 5330 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details
4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details