Anatech Electronics, Inc. 5850 MHz Cavity Band Pass Filter AB5850B774

Description
5850 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5850 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Garfield, NJ, United States
5850 MHz Cavity Band Pass Filter
AB5850B774
5850 MHz Cavity Band Pass Filter AB5850B774
5850 MHz Cavity Band Pass Filter for WIFI

5850 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5850B774
Product Name 5850 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details