Anatech Electronics, Inc. WiFi 2441.5 MHz Cavity Band Pass Filter AB2441B512

Description
WiFi 2441.5 MHz Cavity Band Pass Filter
Request a Quote
Description
WiFi 2441.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Garfield, NJ, United States
WiFi 2441.5 MHz Cavity Band Pass Filter
AB2441B512
WiFi 2441.5 MHz Cavity Band Pass Filter AB2441B512
WiFi 2441.5 MHz Cavity Band Pass Filter

WiFi 2441.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2441B512
Product Name WiFi 2441.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details