Anatech Electronics, Inc. 423 MHz CDMA 450 D-Band, RF-Rx Saw Filter AM423S458

Description
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter
Request a Quote
Description
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter - AM423S458 - Anatech Electronics, Inc.
Garfield, NJ, United States
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter
AM423S458
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter AM423S458
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter

423 MHz CDMA 450 D-Band, RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM423S458
Product Name 423 MHz CDMA 450 D-Band, RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 424 MHz
Bandwidth 4300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details