Anatech Electronics, Inc. 2422 MHz Cavity Band Pass Filter AB2422B575

Description
2422 MHz Cavity Band Pass Filter
Request a Quote
Description
2422 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Garfield, NJ, United States
2422 MHz Cavity Band Pass Filter
AB2422B575
2422 MHz Cavity Band Pass Filter AB2422B575
2422 MHz Cavity Band Pass Filter

2422 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2422B575
Product Name 2422 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1145 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details