Anatech Electronics, Inc. 1650 MHz Cavity Band Pass Filter AB1650B518

Description
1650 MHz cavity Band Pass filter for S-band applications
Request a Quote
Description
1650 MHz cavity Band Pass filter for S-band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Garfield, NJ, United States
1650 MHz Cavity Band Pass Filter
AB1650B518
1650 MHz Cavity Band Pass Filter AB1650B518
1650 MHz cavity Band Pass filter for S-band applications

1650 MHz cavity Band Pass filter for S-band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1650B518
Product Name 1650 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details