Anatech Electronics, Inc. 413 MHz CDMA 450 D-Band, RF-Tx Saw Filter AM413S447

Description
413 MHz CDMA 450 D-Band, RF-Tx Saw Filter
Request a Quote
Description
413 MHz CDMA 450 D-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
413 MHz CDMA 450 D-Band, RF-Tx Saw Filter - AM413S447 - Anatech Electronics, Inc.
Garfield, NJ, United States
413 MHz CDMA 450 D-Band, RF-Tx Saw Filter
AM413S447
413 MHz CDMA 450 D-Band, RF-Tx Saw Filter AM413S447
413 MHz CDMA 450 D-Band, RF-Tx Saw Filter

413 MHz CDMA 450 D-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM413S447
Product Name 413 MHz CDMA 450 D-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 414 MHz
Bandwidth 4300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1850-1865 MHz Cavity Band Pass Filter with N-F connectors - AB1857B789-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details