Anatech Electronics, Inc. 5350 MHz Cavity Band Pass Filter AB5350B1158

Description
5350 MHz Cavity Band Pass Filter
Request a Quote
Description
5350 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Garfield, NJ, United States
5350 MHz Cavity Band Pass Filter
AB5350B1158
5350 MHz Cavity Band Pass Filter AB5350B1158
5350 MHz Cavity Band Pass Filter

5350 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5350B1158
Product Name 5350 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
5915 MHz Cavity Band Pass Filter - AB5915B1307 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5915 MHz
Bandwidth 20000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details