Anatech Electronics, Inc. 1820 MHz Cavity Band Pass Filter AB1820B818

Description
1820 MHz Cavity Band Pass Filter for DCS applications
Request a Quote
Description
1820 MHz Cavity Band Pass Filter for DCS applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Garfield, NJ, United States
1820 MHz Cavity Band Pass Filter
AB1820B818
1820 MHz Cavity Band Pass Filter AB1820B818
1820 MHz Cavity Band Pass Filter for DCS applications

1820 MHz Cavity Band Pass Filter for DCS applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1820B818
Product Name 1820 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
5725 MHz WiFi Cavity Band Pass Filter - AB5725B769 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5725 MHz
Bandwidth 10000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details