Anatech Electronics, Inc. 2500 MHz Cavity Band Pass Filter AB2500B1073

Description
2500 MHz Cavity Band Pass Filter
Request a Quote
Description
2500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2500 MHz Cavity Band Pass Filter - AB2500B1073 - Anatech Electronics, Inc.
Garfield, NJ, United States
2500 MHz Cavity Band Pass Filter
AB2500B1073
2500 MHz Cavity Band Pass Filter AB2500B1073
2500 MHz Cavity Band Pass Filter

2500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2500B1073
Product Name 2500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details