Anatech Electronics, Inc.
WiFi Band Pass Filter
AB2441B867
Description
WiFi Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
WiFi Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AB2441B867 |
|
Product Name
|
WiFi Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
2442 MHz
|
|
Bandwidth
|
70000 kHz
|
|
Insertion Loss
|
1.1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5550 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2410 MHz
Bandwidth
195000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4500 MHz
Bandwidth
1.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1925 MHz
Bandwidth
110000 kHz
View Details