Anatech Electronics, Inc.
WIMAX MONOBLOCK BPF
AM3575B554
Description
WIMAX MONOBLOCK BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
WIMAX MONOBLOCK BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM3575B554 |
|
Product Name
|
WIMAX MONOBLOCK BPF |
|
Filter Design
|
Ceramic Filter
|
|
Fc
|
3575 MHz
|
|
Bandwidth
|
50000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4700 MHz
Bandwidth
120000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2300 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10250 MHz
Bandwidth
700000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1500 MHz
Bandwidth
1.00E6 kHz
View Details