Anatech Electronics, Inc. 4700 MHz Cavity Band Pass Filter AB4700B526

Description
4700 MHz Cavity Band Pass Filter
Request a Quote
Description
4700 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Garfield, NJ, United States
4700 MHz Cavity Band Pass Filter
AB4700B526
4700 MHz Cavity Band Pass Filter AB4700B526
4700 MHz Cavity Band Pass Filter

4700 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4700B526
Product Name 4700 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details