Anatech Electronics, Inc. 1500 MHz Cavity Band Pass Filter AB1500B1072

Description
1500 MHz Cavity Band Pass Filter
Request a Quote
Description
1500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz Cavity Band Pass Filter
AB1500B1072
1500 MHz Cavity Band Pass Filter AB1500B1072
1500 MHz Cavity Band Pass Filter

1500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1500B1072
Product Name 1500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
5600 MHz Cavity Band Pass Filter - AB5600B1268 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 220000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details