Anatech Electronics, Inc. 3480 MHz Ceramic Band Pass Filter AM3480B1445

Description
3480 MHz Ceramic Band Pass Filter
Request a Quote
Description
3480 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3480 MHz Ceramic Band Pass Filter - AM3480B1445 - Anatech Electronics, Inc.
Garfield, NJ, United States
3480 MHz Ceramic Band Pass Filter
AM3480B1445
3480 MHz Ceramic Band Pass Filter AM3480B1445
3480 MHz Ceramic Band Pass Filter

3480 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3480B1445
Product Name 3480 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3480 MHz
Bandwidth 144000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details