Anatech Electronics, Inc. 1780 MHz Cavity Band Pass Filter AB1780B1205

Description
1780 MHz Cavity Band Pass Filter
Request a Quote
Description
1780 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Garfield, NJ, United States
1780 MHz Cavity Band Pass Filter
AB1780B1205
1780 MHz Cavity Band Pass Filter AB1780B1205
1780 MHz Cavity Band Pass Filter

1780 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1780B1205
Product Name 1780 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details
4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details