Anatech Electronics, Inc. 141.611MHz Cavity Band Pass Filter AB141B1202

Description
141.611MHz Cavity Band Pass Filter
Request a Quote
Description
141.611MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Garfield, NJ, United States
141.611MHz Cavity Band Pass Filter
AB141B1202
141.611MHz Cavity Band Pass Filter AB141B1202
141.611MHz Cavity Band Pass Filter

141.611MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB141B1202
Product Name 141.611MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details