Anatech Electronics, Inc. 5900 MHz Cavity Band Pass Filter AB5900B776

Description
5900 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5900 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5900 MHz Cavity Band Pass Filter - AB5900B776 - Anatech Electronics, Inc.
Garfield, NJ, United States
5900 MHz Cavity Band Pass Filter
AB5900B776
5900 MHz Cavity Band Pass Filter AB5900B776
5900 MHz Cavity Band Pass Filter for WIFI

5900 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5900B776
Product Name 5900 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details