Anatech Electronics, Inc. 3470 MHz Ceramic Band Pass Filter for WLL AM3470B118

Description
3470 MHz Ceramic Band Pass Filter for WLL
Request a Quote
Description
3470 MHz Ceramic Band Pass Filter for WLL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3470 MHz Ceramic Band Pass Filter for WLL - AM3470B118 - Anatech Electronics, Inc.
Garfield, NJ, United States
3470 MHz Ceramic Band Pass Filter for WLL
AM3470B118
3470 MHz Ceramic Band Pass Filter for WLL AM3470B118
3470 MHz Ceramic Band Pass Filter for WLL

3470 MHz Ceramic Band Pass Filter for WLL

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3470B118
Product Name 3470 MHz Ceramic Band Pass Filter for WLL
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3470 MHz
Bandwidth 65000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details