Anatech Electronics, Inc. 1370 MHz Cavity Band Pass Filter AB1370B1238

Description
1370 MHz Cavity Band Pass Filter
Request a Quote
Description
1370 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Garfield, NJ, United States
1370 MHz Cavity Band Pass Filter
AB1370B1238
1370 MHz Cavity Band Pass Filter AB1370B1238
1370 MHz Cavity Band Pass Filter

1370 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1370B1238
Product Name 1370 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details