Anatech Electronics, Inc. 2067.5 MHz Cavity Band Pass Filter AB2067B687

Description
2067.5 MHz Cavity Band Pass Filter for S Band applications
Request a Quote
Description
2067.5 MHz Cavity Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Garfield, NJ, United States
2067.5 MHz Cavity Band Pass Filter
AB2067B687
2067.5 MHz Cavity Band Pass Filter AB2067B687
2067.5 MHz Cavity Band Pass Filter for S Band applications

2067.5 MHz Cavity Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2067B687
Product Name 2067.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details