Anatech Electronics, Inc.
338 MHz Saw Filter
AM338S820
Description
338 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
338 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM338S820 |
|
Product Name
|
338 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
338 MHz
|
|
Bandwidth
|
26500 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1780 MHz
Bandwidth
110000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4950 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4300 MHz
Bandwidth
120000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3430 MHz
Bandwidth
10000 kHz
View Details