Anatech Electronics, Inc. 4300 MHz Cavity Band Pass Filter AB4300B802

Description
4300 MHz Cavity Band Pass Filter
Request a Quote
Description
4300 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Garfield, NJ, United States
4300 MHz Cavity Band Pass Filter
AB4300B802
4300 MHz Cavity Band Pass Filter AB4300B802
4300 MHz Cavity Band Pass Filter

4300 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4300B802
Product Name 4300 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details