Anatech Electronics, Inc. 1780 MHz Cavity Band Pass Filter AB1780B716

Description
1780 MHz cavity Band Pass filter
Request a Quote
Description
1780 MHz cavity Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Garfield, NJ, United States
1780 MHz Cavity Band Pass Filter
AB1780B716
1780 MHz Cavity Band Pass Filter AB1780B716
1780 MHz cavity Band Pass filter

1780 MHz cavity Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1780B716
Product Name 1780 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5745 MHz Cavity Band Pass Filter - AB5745B579 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details