Anatech Electronics, Inc. 4950 MHz Cavity Band Pass Filter AB4950B935

Description
4950 MHz Cavity Band Pass Filter
Request a Quote
Description
4950 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Garfield, NJ, United States
4950 MHz Cavity Band Pass Filter
AB4950B935
4950 MHz Cavity Band Pass Filter AB4950B935
4950 MHz Cavity Band Pass Filter

4950 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4950B935
Product Name 4950 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details