Anatech Electronics, Inc. 338 MHz Ceramic Band Pass Filter AM338B1418

Description
338 MHz Ceramic Band Pass Filter
Request a Quote
Description
338 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
338 MHz Ceramic Band Pass Filter - AM338B1418 - Anatech Electronics, Inc.
Garfield, NJ, United States
338 MHz Ceramic Band Pass Filter
AM338B1418
338 MHz Ceramic Band Pass Filter AM338B1418
338 MHz Ceramic Band Pass Filter

338 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM338B1418
Product Name 338 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 338 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details