Anatech Electronics, Inc. 5590 MHz Cavity Band Pass Filter AB5590B544

Description
5590 MHz cavity Band Pass filter for WiFi applications
Request a Quote
Description
5590 MHz cavity Band Pass filter for WiFi applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5590 MHz Cavity Band Pass Filter - AB5590B544 - Anatech Electronics, Inc.
Garfield, NJ, United States
5590 MHz Cavity Band Pass Filter
AB5590B544
5590 MHz Cavity Band Pass Filter AB5590B544
5590 MHz cavity Band Pass filter for WiFi applications

5590 MHz cavity Band Pass filter for WiFi applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5590B544
Product Name 5590 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details