Anatech Electronics, Inc. 4885 MHz Cavity Band Pass Filter AB4885B967

Description
4885 MHz Cavity Band Pass Filter
Request a Quote
Description
4885 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Garfield, NJ, United States
4885 MHz Cavity Band Pass Filter
AB4885B967
4885 MHz Cavity Band Pass Filter AB4885B967
4885 MHz Cavity Band Pass Filter

4885 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4885B967
Product Name 4885 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
Insertion Loss 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details