Anatech Electronics, Inc. 3500 MHz Cavity Band Pass Filter AB3500B1343

Description
3500 MHz Cavity Band Pass Filter
Request a Quote
Description
3500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Cavity Band Pass Filter
AB3500B1343
3500 MHz Cavity Band Pass Filter AB3500B1343
3500 MHz Cavity Band Pass Filter

3500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3500B1343
Product Name 3500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490-5695 MHz Cavity Band Pass Filter - AB5592B786 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 205000 kHz
View Details
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details