Anatech Electronics, Inc. 2600 MHz Ceramic Band Pass Filter AM2600B1069

Description
2600 MHz Ceramic Band Pass Filter
Request a Quote
Description
2600 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2600 MHz Ceramic Band Pass Filter - AM2600B1069 - Anatech Electronics, Inc.
Garfield, NJ, United States
2600 MHz Ceramic Band Pass Filter
AM2600B1069
2600 MHz Ceramic Band Pass Filter AM2600B1069
2600 MHz Ceramic Band Pass Filter

2600 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2600B1069
Product Name 2600 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2600 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
4980 MHz Cavity Band Pass Filter - AB4980B938 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4980 MHz
Bandwidth 10000 kHz
View Details