Anatech Electronics, Inc. 1795MHz Cavity Band Pass filter AB1795B1225

Description
1795MHz Cavity Band Pass filter
Request a Quote
Description
1795MHz Cavity Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Garfield, NJ, United States
1795MHz Cavity Band Pass filter
AB1795B1225
1795MHz Cavity Band Pass filter AB1795B1225
1795MHz Cavity Band Pass filter

1795MHz Cavity Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1795B1225
Product Name 1795MHz Cavity Band Pass filter
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
1747 MHz Cavity Band Pass Filter with N-type Connectors - AB1747B850-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
2620-2690 MHz LTE Frequency Band 7 Cavity Band Pass Filter - AB2655B862 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2655 MHz
Bandwidth 70000 kHz
View Details