Anatech Electronics, Inc. 2.6 GHz Cavity Band Pass Filter AB2600B533

Description
2.6 GHz Cavity Band Pass Filter
Request a Quote
Description
2.6 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Garfield, NJ, United States
2.6 GHz Cavity Band Pass Filter
AB2600B533
2.6 GHz Cavity Band Pass Filter AB2600B533
2.6 GHz Cavity Band Pass Filter

2.6 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2600B533
Product Name 2.6 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details