Anatech Electronics, Inc. 2600 MHz Cavity Band Pass Filter AB2600B591

Description
2600 MHz Cavity Band Pass Filter
Request a Quote
Description
2600 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Garfield, NJ, United States
2600 MHz Cavity Band Pass Filter
AB2600B591
2600 MHz Cavity Band Pass Filter AB2600B591
2600 MHz Cavity Band Pass Filter

2600 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2600B591
Product Name 2600 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
Insertion Loss 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
5777 MHz Cavity Band Pass Filter - AB5777B660 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5778 MHz
Bandwidth 20000 kHz
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details