Anatech Electronics, Inc. 246 MHz Low-Loss, RF Saw Filter AM246S425

Description
246 MHz Low-Loss, RF Saw Filter
Request a Quote
Description
246 MHz Low-Loss, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
246 MHz Low-Loss, RF Saw Filter - AM246S425 - Anatech Electronics, Inc.
Garfield, NJ, United States
246 MHz Low-Loss, RF Saw Filter
AM246S425
246 MHz Low-Loss, RF Saw Filter AM246S425
246 MHz Low-Loss, RF Saw Filter

246 MHz Low-Loss, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM246S425
Product Name 246 MHz Low-Loss, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 246 MHz
Bandwidth 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details