Anatech Electronics, Inc. 2475.5 MHz Cavity Band Pass Filter AB2475B708

Description
2475.5 MHz Cavity Band Pass Filter for WiFi Communication
Request a Quote
Description
2475.5 MHz Cavity Band Pass Filter for WiFi Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Garfield, NJ, United States
2475.5 MHz Cavity Band Pass Filter
AB2475B708
2475.5 MHz Cavity Band Pass Filter AB2475B708
2475.5 MHz Cavity Band Pass Filter for WiFi Communication

2475.5 MHz Cavity Band Pass Filter for WiFi Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2475B708
Product Name 2475.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details